Dual Positive and Negative Outputs (1800mA) 24-VQFN -40 to 85
Adjustable ±15V 2.7V~5.5V 1.8A QFN-24-EP(4x4) DC-DC Converters ROHS
| Texas Instruments | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | TPS65131RGER | TPS65131RGER |
| Product Name | TPS65131 Dual Positive and Negative Outputs (1800mA) | Power Supply Chip >> DC-DC Converters |
| Package Type | Other; VQFN | |
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Voltage Type | Adjustable / Variable |