Win Source Part Number: 1237367-TPSM82822SIL
Category: Power Supplies - Board Mount>DC DC Converters
Series: MicroSip™
Type: Non-Isolated PoL Module
Features: Adjustable Output
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 3,000
Mounting: SMD (SMT)
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 0.6 ~ 4V
Efficiency: 95%
Package / Case: 10-LDFN Exposed Pad, Module
Supplier Device Package: 10-uSIP (3.8x3)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.15" L x 0.12" W x 0.06" H (3.8mm x 3.0mm x 1.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPSM82822SILRCT,
Base Product Number: TPSM82822
2A Step-Down DC/DC Module, 5.5V In, 10-Pin µSIP Product overview: TPSM82822SILR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 5.5V, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM82822SILR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1237367-TPSM82822SILR | 132-TPSM82822SILR |
| Product Name | Power Supplies - Board Mount - DC DC Converters | Buck 2A 5.5V Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel |