Texas Instruments OEM Parts - OEM Parts (T - Z) - UCD9111RHBR UCD9111RHBR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102067-UCD9111RHBR Packaging: Tape & Reel Operating Supply Voltage: 3.46 V Number of Pins: 32 Number of Outputs: 1 Output Current: 4 A Output Voltage: 5.5 V Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102067-UCD9111RHBR Packaging: Tape & Reel Operating Supply Voltage: 3.46 V Number of Pins: 32 Number of Outputs: 1 Output Current: 4 A Output Voltage: 5.5 V Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - UCD9111RHBR - 1102067-UCD9111RHBR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - UCD9111RHBR
1102067-UCD9111RHBR
OEM Parts - OEM Parts (T - Z) - UCD9111RHBR 1102067-UCD9111RHBR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1102067-UCD9111RHBR Packaging: Tape & Reel Operating Supply Voltage: 3.46 V Number of Pins: 32 Number of Outputs: 1 Output Current: 4 A Output Voltage: 5.5 V Categories: OEM Parts(T-Z) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1102067-UCD9111RHBR
Packaging: Tape & Reel
Operating Supply Voltage: 3.46 V
Number of Pins: 32
Number of Outputs: 1
Output Current: 4 A
Output Voltage: 5.5 V
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1102067-UCD9111RHBR
Product Name OEM Parts - OEM Parts (T - Z) - UCD9111RHBR
Output Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT2510IWP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
LM2703 Micropower Step-Up DC/DC Converter with 350mA Peak Current Limit - LM2703MF-ADJ/NOPB - Texas Instruments
Specs
Package Type Other; SOT-23
Output Voltage 20 volts
Input Voltage 2.2 to 7 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details