200-mA Step Down Converter MicroSiP Module with 360nA quiescent current 9-uSiP -40 to 85
200mA Step Down Converter, 3.3V Out, 360nA Iq, 5.5V In, BGA Product overview: TPS82740BSIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 200mA, 3.3V, 5.5V, BGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 200mA, 3.3V, 5.5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82740BSIPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 806605-TPS82740BSIPR
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, OCP, UVLO
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 2.2V
Voltage - Output 1: 2.6 ~ 3.3V
Efficiency: 90%
Supplier Device Package: 9-USIP
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.12" L x 0.09" W x 0.04" H (3.0mm x 2.4mm x 1.0mm)
Maximum Input Voltage: 5.5V
Manufacturer Package: 9-TBGA Module
Current - Output (Maximum): 200mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Module DC-DC 1-OUT 2.6V to 3.3V 0.2A 9-Pin uSIP T/R
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | TPS82740BSIPR | 132-TPS82740BSIPR | 806605-TPS82740BSIPR | 815-TPS82740BSIPR |
| Product Name | TPS82740B 200-mA Step Down Converter MicroSiP Module with 360nA quiescent current | Buck 200mA 3.3V 5.5V Step-Down DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - TPS82740BSIPR | Module DC-DC 1-OUT 2.6V to 3.3V 0.2A 9-Pin uSIP T/R |
| Package Type | Other; uSiP | Other; BGA | Other; 9-TBGA Module | Other; 9-TBGA Module |
| Features | Enable,Light Load Efficiency,Output Discharge | |||
| Output Voltage | 2.6 to 3.3 volts | 3.3 volts | 2.2 volts | 3.3 volts |
| Input Voltage | 2.2 to 5.5 volts | 5.5 volts | 5.5 volts | 3.6 volts |