Texas Instruments TPS82670 600mA Fully Integrated, Low Noise Step-Down Converter in MicroSiP? Package TPS82670SIPR

Description
600mA Fully Integrated, Low Noise Step-Down Converter in MicroSiP? Package 8-uSiP -40 to 85
Request a Quote Datasheet
Description
600mA Fully Integrated, Low Noise Step-Down Converter in MicroSiP? Package 8-uSiP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS82670 600mA Fully Integrated, Low Noise Step-Down Converter in MicroSiP? Package - TPS82670SIPR - Texas Instruments
Dallas, TX, United States
TPS82670 600mA Fully Integrated, Low Noise Step-Down Converter in MicroSiP? Package
TPS82670SIPR
TPS82670 600mA Fully Integrated, Low Noise Step-Down Converter in MicroSiP? Package TPS82670SIPR
600mA Fully Integrated, Low Noise Step-Down Converter in MicroSiP? Package 8-uSiP -40 to 85

600mA Fully Integrated, Low Noise Step-Down Converter in MicroSiP? Package 8-uSiP -40 to 85

Buy Now Datasheet
Buck 600mA Step-Down DC-DC Converter IC - 132-TPS82670SIPR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 600mA Step-Down DC-DC Converter IC
132-TPS82670SIPR
Buck 600mA Step-Down DC-DC Converter IC 132-TPS82670SIPR
600mA Fully Integrated, Low Noise Step-Down Converter in MicroSiP™ Package 8-uSiP -40 to 85 Product overview: TPS82670SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600mA, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82670SIPR can be used for catalog matching and distributor lookup.

600mA Fully Integrated, Low Noise Step-Down Converter in MicroSiP™ Package 8-uSiP -40 to 85 Product overview: TPS82670SIPR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600mA, Step-Down DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPS82670SIPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - TPS82670SIPR - 043332-TPS82670SIPR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPS82670SIPR
043332-TPS82670SIPR
Power Supplies Board Mount DCDC Converters - TPS82670SIPR 043332-TPS82670SIPR
Manufacturer: Texas Instruments Win Source Part Number: 043332-TPS82670SIPR Packaging: Tape and Reel Mounting: Surface Mount Pin Count: 8 Operating Temperature Classification: Industrial Rad Hardened: No Output Type: Fixed Isolation Voltage: Not Required(V) Number of Outputs: 1 Output Current: 0.6(A) Efficiency: 90(%) Input Voltage: 4.8(V) Input Voltage (Min): 2.3(V) Switching Regulator: Yes DC to DC Converter Type: Step Down Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 043332-TPS82670SIPR
Packaging: Tape and Reel
Mounting: Surface Mount
Pin Count: 8
Operating Temperature Classification: Industrial
Rad Hardened: No
Output Type: Fixed
Isolation Voltage: Not Required(V)
Number of Outputs: 1
Output Current: 0.6(A)
Efficiency: 90(%)
Input Voltage: 4.8(V)
Input Voltage (Min): 2.3(V)
Switching Regulator: Yes
DC to DC Converter Type: Step Down
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Power Supplies DC-DC Converter Chips DC-DC Converter Chips
Product Number TPS82670SIPR 132-TPS82670SIPR 043332-TPS82670SIPR
Product Name TPS82670 600mA Fully Integrated, Low Noise Step-Down Converter in MicroSiP? Package Buck 600mA Step-Down DC-DC Converter IC Power Supplies Board Mount DCDC Converters - TPS82670SIPR
Package Type Other; uSiP Other; SMD/SMT
Features Enable,Spread Spectrum
Output Voltage 1.86 volts 1.86 volts
Input Voltage 2.3 to 4.8 volts 4.8 volts 4.8 volts
Unlock Full Specs
to access all available technical data