Texas Instruments Dual 8V 14V 120A DC-DC Converter IC TPSM831D31MOA

Description
8V-14V INPUT, 120A + 40A DUAL OU Product overview: TPSM831D31MOA from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, 14V, 120A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 8V, 14V, 120A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM831D31MOA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8V-14V INPUT, 120A + 40A DUAL OU Product overview: TPSM831D31MOA from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, 14V, 120A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 8V, 14V, 120A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM831D31MOA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 8V 14V 120A DC-DC Converter IC - 132-TPSM831D31MOA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 8V 14V 120A DC-DC Converter IC
132-TPSM831D31MOA
Dual 8V 14V 120A DC-DC Converter IC 132-TPSM831D31MOA
8V-14V INPUT, 120A + 40A DUAL OU Product overview: TPSM831D31MOA from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, 14V, 120A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 8V, 14V, 120A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM831D31MOA can be used for catalog matching and distributor lookup.

8V-14V INPUT, 120A + 40A DUAL OU Product overview: TPSM831D31MOA from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 8V, 14V, 120A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 8V, 14V, 120A, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM831D31MOA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1196677-TPSM831D31MOA - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1196677-TPSM831D31MOA
Power Supplies - Board Mount - DC DC Converters 1196677-TPSM831D31MOA
Win Source Part Number: 1196677-TPSM831D31MO A Category: Power Supplies - Board Mount>DC DC Converters Series: TPSM Type: Non-Isolated PoL Module Features: Adjustable Output, I²C Interface, PMBus™, Remote Sense, Standby Output Package: Tray Applications: ITE (Commercial) Standard Package: 24 Mounting: SMD (SMT) Number of Outputs: 2 Current - Output (Max): 120A, 40A Voltage - Input (Min): 8V Voltage - Input (Max): 14V Voltage - Output 1: 0.25 ~ 1.52V Voltage - Output 2: 0.25 ~ 1.52V Efficiency: 92% Package / Case: 28-SMD Module Supplier Device Package: 28-QFM (48x15) Temperature Range - Operating: -40°C ~ 105°C (With Derating) Dimension: 1.89" L x 0.59" W x 0.47" H (48.0mm x 15.0mm x 12.0mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-TPSM831D31MOA

Win Source Part Number: 1196677-TPSM831D31MOA
Category: Power Supplies - Board Mount>DC DC Converters
Series: TPSM
Type: Non-Isolated PoL Module
Features: Adjustable Output, I²C Interface, PMBus™, Remote Sense, Standby Output
Package: Tray
Applications: ITE (Commercial)
Standard Package: 24
Mounting: SMD (SMT)
Number of Outputs: 2
Current - Output (Max): 120A, 40A
Voltage - Input (Min): 8V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.25 ~ 1.52V
Voltage - Output 2: 0.25 ~ 1.52V
Efficiency: 92%
Package / Case: 28-SMD Module
Supplier Device Package: 28-QFM (48x15)
Temperature Range - Operating: -40°C ~ 105°C (With Derating)
Dimension: 1.89" L x 0.59" W x 0.47" H (48.0mm x 15.0mm x 12.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-TPSM831D31MOA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TPSM831D31MOA 1196677-TPSM831D31MOA
Product Name Dual 8V 14V 120A DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters ICs - 2184503 - RS Components, Ltd.
Specs
Output Voltage Type Adjustable / Variable
Output Voltage 12 volts
Input Voltage 40 volts
View Details
3 suppliers
Buck 35A Step-Down DC-DC Converter IC - 739-IR3846MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
DC-DC Converters - 1238427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details