Texas Instruments Power Supplies - Board Mount - DC DC Converters TPSM560R6HRDAR

Description
Win Source Part Number: 1141484-TPSM560R6HRD AR Category: Power Supplies - Board Mount>DC DC Converters Series: HotRod™ Type: Non-Isolated PoL Module Features: Adjustable Output, Standby Output Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 9.6 W Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 4.2V Voltage - Input (Max): 60V Voltage - Output 1: 1 ~ 16V Efficiency: 86% Package / Case: 14-PowerBQFN Module Supplier Device Package: 15-B3QFN (5x5.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-TPSM560R6HRDARCT ,296-TPSM560R6HRDART R,296-TPSM560R6HRDAR DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1141484-TPSM560R6HRD AR Category: Power Supplies - Board Mount>DC DC Converters Series: HotRod™ Type: Non-Isolated PoL Module Features: Adjustable Output, Standby Output Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 9.6 W Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 4.2V Voltage - Input (Max): 60V Voltage - Output 1: 1 ~ 16V Efficiency: 86% Package / Case: 14-PowerBQFN Module Supplier Device Package: 15-B3QFN (5x5.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-TPSM560R6HRDARCT ,296-TPSM560R6HRDART R,296-TPSM560R6HRDAR DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1141484-TPSM560R6HRDAR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1141484-TPSM560R6HRDAR
Power Supplies - Board Mount - DC DC Converters 1141484-TPSM560R6HRDAR
Win Source Part Number: 1141484-TPSM560R6HRD AR Category: Power Supplies - Board Mount>DC DC Converters Series: HotRod™ Type: Non-Isolated PoL Module Features: Adjustable Output, Standby Output Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 9.6 W Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 4.2V Voltage - Input (Max): 60V Voltage - Output 1: 1 ~ 16V Efficiency: 86% Package / Case: 14-PowerBQFN Module Supplier Device Package: 15-B3QFN (5x5.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: 296-TPSM560R6HRDARCT ,296-TPSM560R6HRDART R,296-TPSM560R6HRDAR DKR

Win Source Part Number: 1141484-TPSM560R6HRDAR
Category: Power Supplies - Board Mount>DC DC Converters
Series: HotRod™
Type: Non-Isolated PoL Module
Features: Adjustable Output, Standby Output
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 1,000
Mounting: SMD (SMT)
Power (Watts): 9.6 W
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 4.2V
Voltage - Input (Max): 60V
Voltage - Output 1: 1 ~ 16V
Efficiency: 86%
Package / Case: 14-PowerBQFN Module
Supplier Device Package: 15-B3QFN (5x5.5)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.20" L x 0.22" W x 0.16" H (5.0mm x 5.5mm x 4.1mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: 296-TPSM560R6HRDARCT,296-TPSM560R6HRDARTR,296-TPSM560R6HRDARDKR

Buy Now
DC-DC Converter IC - 132-TPSM560R6HRDAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DC-DC Converter IC
132-TPSM560R6HRDAR
DC-DC Converter IC 132-TPSM560R6HRDAR
4.2-V TO 60-V INPUT, 1-V TO 16-V Product overview: TPSM560R6HRDAR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM560R6HRDAR can be used for catalog matching and distributor lookup.

4.2-V TO 60-V INPUT, 1-V TO 16-V Product overview: TPSM560R6HRDAR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM560R6HRDAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1141484-TPSM560R6HRDAR 132-TPSM560R6HRDAR
Product Name Power Supplies - Board Mount - DC DC Converters DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Output Voltage 4.2 to 60 volts 1 to 16 volts
Output Power 9.6 watts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data