Texas Instruments 8V 14V 1.2V DC-DC Converter IC TPSM84A22MOJT

Description
8V to 14V Input, 1.2V to 2.05V Output, 10A Power Module with Integrated Input and Output Capacitors 20-QFM -40 to 85 Product overview: TPSM84A22MOJT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 14V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 14V, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM84A22MOJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8V to 14V Input, 1.2V to 2.05V Output, 10A Power Module with Integrated Input and Output Capacitors 20-QFM -40 to 85 Product overview: TPSM84A22MOJT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 14V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 14V, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM84A22MOJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8V 14V 1.2V DC-DC Converter IC - 132-TPSM84A22MOJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8V 14V 1.2V DC-DC Converter IC
132-TPSM84A22MOJT
8V 14V 1.2V DC-DC Converter IC 132-TPSM84A22MOJT
8V to 14V Input, 1.2V to 2.05V Output, 10A Power Module with Integrated Input and Output Capacitors 20-QFM -40 to 85 Product overview: TPSM84A22MOJT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 14V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 14V, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM84A22MOJT can be used for catalog matching and distributor lookup.

8V to 14V Input, 1.2V to 2.05V Output, 10A Power Module with Integrated Input and Output Capacitors 20-QFM -40 to 85 Product overview: TPSM84A22MOJT from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 14V, 1.2V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 14V, 1.2V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM84A22MOJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - TPSM84A22MOJT - 798328-TPSM84A22MOJT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - TPSM84A22MOJT
798328-TPSM84A22MOJT
Power Supplies Board Mount DCDC Converters - TPSM84A22MOJT 798328-TPSM84A22MOJT
Manufacturer: Texas Instruments Win Source Part Number: 798328-TPSM84A22MOJT Series: SWIFT Packaging: Reel package Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Features: OCP, UVLO Package: 20-QFN Exposed Pad Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 2.05 V Efficiency: 89% Family Name: TPSM84A22 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm) Manufacturer Package: 20-QFM (9x15) Input Voltage MIN: 8V Voltage Input MAX: 14V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): TPSM84A22MOJR; Introduction Date: January 12, 2017 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798328-TPSM84A22MOJT
Series: SWIFT
Packaging: Reel package
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Features: OCP, UVLO
Package: 20-QFN Exposed Pad Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 1.2 ~ 2.05 V
Efficiency: 89%
Family Name: TPSM84A22
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm)
Manufacturer Package: 20-QFM (9x15)
Input Voltage MIN: 8V
Voltage Input MAX: 14V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): TPSM84A22MOJR;
Introduction Date: January 12, 2017
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TEXAS INSTRUMENTS - TPSM84A22MOJT - PoL-DC/DC-Wandler, einstellbar, Buck, 4MHz, 8V bis 14Vin, 1.2V bis 2.05V/10Aout, QFM-20 - 815-TPSM84A22MOJT - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS - TPSM84A22MOJT - PoL-DC/DC-Wandler, einstellbar, Buck, 4MHz, 8V bis 14Vin, 1.2V bis 2.05V/10Aout, QFM-20
815-TPSM84A22MOJT
TEXAS INSTRUMENTS - TPSM84A22MOJT - PoL-DC/DC-Wandler, einstellbar, Buck, 4MHz, 8V bis 14Vin, 1.2V bis 2.05V/10Aout, QFM-20 815-TPSM84A22MOJT
TEXAS INSTRUMENTS - TPSM84A22MOJT - PoL-DC/DC-Wandler, einstellbar, Buck, 4MHz, 8V bis 14Vin, 1.2V bis 2.05V/10Aout, QFM-20

TEXAS INSTRUMENTS - TPSM84A22MOJT - PoL-DC/DC-Wandler, einstellbar, Buck, 4MHz, 8V bis 14Vin, 1.2V bis 2.05V/10Aout, QFM-20

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-TPSM84A22MOJT 798328-TPSM84A22MOJT 815-TPSM84A22MOJT
Product Name 8V 14V 1.2V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - TPSM84A22MOJT TEXAS INSTRUMENTS - TPSM84A22MOJT - PoL-DC/DC-Wandler, einstellbar, Buck, 4MHz, 8V bis 14Vin, 1.2V bis 2.05V/10Aout, QFM-20
Input Voltage 14 volts 8 volts 12 volts
Unlock Full Specs
to access all available technical data