Texas Instruments Power Supplies - Board Mount - DC DC Converters TPSM8A29RDGR

Description
Win Source Part Number: 1237363-TPSM8A29RDGR Category: Power Supplies - Board Mount>DC DC Converters Series: TPSM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4V Voltage - Input (Max): 16V Voltage - Output 1: 0.6 ~ 5.5V Package / Case: 25-PowerBQFN Module Supplier Device Package: 25-B3QFN (6.5x7.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.30" L x 0.26" W x 0.16" H (7.5mm x 6.5mm x 4.0mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM8A29RDGRTR,2 96-TPSM8A29RDGRDKR,2 96-TPSM8A29RDGRCT
Request a Quote Datasheet
Description
Win Source Part Number: 1237363-TPSM8A29RDGR Category: Power Supplies - Board Mount>DC DC Converters Series: TPSM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4V Voltage - Input (Max): 16V Voltage - Output 1: 0.6 ~ 5.5V Package / Case: 25-PowerBQFN Module Supplier Device Package: 25-B3QFN (6.5x7.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.30" L x 0.26" W x 0.16" H (7.5mm x 6.5mm x 4.0mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM8A29RDGRTR,2 96-TPSM8A29RDGRDKR,2 96-TPSM8A29RDGRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1237363-TPSM8A29RDGR - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1237363-TPSM8A29RDGR
Power Supplies - Board Mount - DC DC Converters 1237363-TPSM8A29RDGR
Win Source Part Number: 1237363-TPSM8A29RDGR Category: Power Supplies - Board Mount>DC DC Converters Series: TPSM Type: Non-Isolated PoL Module Features: Adjustable Output, Remote On/Off, Remote Sense Package: Tape & Reel Applications: ITE (Commercial) Standard Package: 1,000 Mounting: SMD (SMT) Control Features: Enable, Active High Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4V Voltage - Input (Max): 16V Voltage - Output 1: 0.6 ~ 5.5V Package / Case: 25-PowerBQFN Module Supplier Device Package: 25-B3QFN (6.5x7.5) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.30" L x 0.26" W x 0.16" H (7.5mm x 6.5mm x 4.0mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TPSM8A29RDGRTR,2 96-TPSM8A29RDGRDKR,2 96-TPSM8A29RDGRCT

Win Source Part Number: 1237363-TPSM8A29RDGR
Category: Power Supplies - Board Mount>DC DC Converters
Series: TPSM
Type: Non-Isolated PoL Module
Features: Adjustable Output, Remote On/Off, Remote Sense
Package: Tape & Reel
Applications: ITE (Commercial)
Standard Package: 1,000
Mounting: SMD (SMT)
Control Features: Enable, Active High
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4V
Voltage - Input (Max): 16V
Voltage - Output 1: 0.6 ~ 5.5V
Package / Case: 25-PowerBQFN Module
Supplier Device Package: 25-B3QFN (6.5x7.5)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.30" L x 0.26" W x 0.16" H (7.5mm x 6.5mm x 4.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPSM8A29RDGRTR,296-TPSM8A29RDGRDKR,296-TPSM8A29RDGRCT

Buy Now
5.5V DC-DC Converter IC - 132-TPSM8A29RDGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V DC-DC Converter IC
132-TPSM8A29RDGR
5.5V DC-DC Converter IC 132-TPSM8A29RDGR
DC DC CONVERTER 0.6-5.5V Product overview: TPSM8A29RDGR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM8A29RDGR can be used for catalog matching and distributor lookup.

DC DC CONVERTER 0.6-5.5V Product overview: TPSM8A29RDGR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-TPSM8A29RDGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1237363-TPSM8A29RDGR 132-TPSM8A29RDGR
Product Name Power Supplies - Board Mount - DC DC Converters 5.5V DC-DC Converter IC
Package Type Other; Tape & Reel Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1219IWP-1-3.8-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.5000 amps
View Details
Buck 60V 2A 40uA Step-Down DC-DC Converter IC - 739-LMR16020PDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details