Quarktwin Technology Ltd. Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| 555 Type, Timer/Oscillator (Dual) IC 100kHz 14-PDIP | |
| 555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SO | |
| 555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SOIC | |
| 555 Type, Timer/Oscillator (Dual) IC 100kHz 14-SSOP | |
| 555 Type, Timer/Oscillator (Dual) IC 14-CDIP | |
| 555 Type, Timer/Oscillator (Dual) IC 14-PDIP | |
| 555 Type, Timer/Oscillator (Dual) IC 14-SO | |
| 555 Type, Timer/Oscillator (Dual) IC 14-SOIC | |
| 555 Type, Timer/Oscillator (Dual) IC 500kHz 14-DIP | |
| 555 Type, Timer/Oscillator (Dual) IC 500kHz 14-SO | |
| 555 Type, Timer/Oscillator (Single) IC 100kHz 8-PDIP | |
| 555 Type, Timer/Oscillator (Single) IC 100kHz 8-SO | |
| 555 Type, Timer/Oscillator (Single) IC 100kHz 8-SOIC | |
| 555 Type, Timer/Oscillator (Single) IC 100kHz 8-TSSOP | |
| 555 Type, Timer/Oscillator (Single) IC 14-PDIP | |
| 555 Type, Timer/Oscillator (Single) IC 1mHz ~ 100kHz 20-LCCC (8.89x8.89) | |
| 555 Type, Timer/Oscillator (Single) IC 1mHz ~ 100kHz 8-CDIP | |
| 555 Type, Timer/Oscillator (Single) IC 1mHz ~ 100kHz 8-PDIP | |
| 555 Type, Timer/Oscillator (Single) IC 1mHz ~ 100kHz 8-SOP | |
| 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-DIP | |
| 555 Type, Timer/Oscillator (Single) IC 500kHz 8-DIP | |
| 555 Type, Timer/Oscillator (Single) IC 500kHz 8-SO | |
| 555 Type, Timer/Oscillator (Single) IC 500kHz 8-SOIC | |
| 555 Type, Timer/Oscillator (Single) IC 5MHz 10-UTDFN (2x2) | |
| 555 Type, Timer/Oscillator (Single) IC 5MHz SOT-23-5 | |
| 555 Type, Timer/Oscillator (Single) IC 5MHz TSOT-23-5 | |
| 555 Type, Timer/Oscillator (Single) IC 8-CDIP | |
| 555 Type, Timer/Oscillator (Single) IC 8-DIP | |
| 555 Type, Timer/Oscillator (Single) IC 8-DMP | |
| 555 Type, Timer/Oscillator (Single) IC 8-PDIP | |
| 555 Type, Timer/Oscillator (Single) IC 8-SO | |
| 555 Type, Timer/Oscillator (Single) IC 8-SOIC | |
| 555 Type, Timer/Oscillator (Single) IC 8-SSOP | |
| Clock Oscillator IC 100MHz 6-QFM (5x3.2) | |
| Clock Oscillator IC 100MHz 6-QFM (7x5) | |
| Clock Oscillator IC 125MHz 6-QFM (7x5) | |
| Clock Oscillator IC 150MHz 6-QFM (5x3.2) | |
| Clock Oscillator IC 156.25MHz 6-QFM (5x3.2) | |
| Clock Oscillator IC 156.25MHz 6-QFM (7x5) | |
| Clock Oscillator IC 200MHz 6-QFM (5x3.2) | |
| Clock Oscillator IC 200MHz 8-QFM (7x5) | |
| Clock Oscillator IC 266.66MHz 6-QFM (5x3.2) | |
| Clock Oscillator IC 312.5MHz 6-QFM (7x5) | |
| Clock Oscillator IC 400MHz, 900MHz, 1GHz 8-QFM (7x5) | |
| IC 10MHz ~ 400MHz, 900MHz, 1GHz 6-QFM (7x5) | |
| IC 1MHz 8-HSOPA | |
| IC 1MHz 8-TMSOP | |
| IC 6-QFM (7x5) | |
| IC 8-TMSOP | |
| IC | |
| Oscillator, Crystal IC 100MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 106.25MHz, 212.5MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 125MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 125MHz, 250MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 155.52MHz, 311.04MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 156.25MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 156.25MHz, 312.5MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 161.1328MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 172.5MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 175MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 187.5MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 1MHz ~ 200MHz 4-VSON (2.5x2) | |
| Oscillator, Crystal IC 1MHz ~ 400MHz 6-VSON (2.5x2) | |
| Oscillator, Crystal IC 200MHz, 206.9MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 240MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 266.667MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 280MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 32.768kHz 8-SOIC | |
| Oscillator, Crystal IC 32kHz 10-HVSON (3x3) | |
| Oscillator, Crystal IC 32kHz Die | |
| Oscillator, Crystal IC 340MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 345MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 400MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 425MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 50MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 50MHz SOT-23-6 (MTP6) | |
| Oscillator, Crystal IC 533.33MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 62.5MHz, 125MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 622.08MHz 6-CLCC (7x5) | |
| Oscillator, Crystal IC 75MHz, 150MHz 6-CLCC (7x5) | |
| Oscillator, Sinusoidal IC Up to 25kHz 8-DIP | |
| Programmable Timer IC 12.5MHz 24-CDIP | |
| Programmable Timer IC 1MHz 8-TMSOP | |
| Programmable Timer IC 2MHz 16-PDIP | |
| Programmable Timer IC 2MHz 16-SOEIAJ | |
| Programmable Timer IC 2MHz 16-SOIC | |
| Programmable Timer IC 3MHz 14-PDIP | |
| Programmable Timer IC 3MHz 14-SOIC | |
| Programmable Timer IC 3MHz 14-TSSOP | |
| Programmable Timer IC 3MHz SOEIAJ-14 | |
| Programmable Timer IC 8-SO | |
| Programmable Timer IC 8MHz 24-CDIP | |
| Timer Control IC 12MHz 20-DIP | |
| Timer Control IC 12MHz 20-SOIC | |
| Timer Control IC 13MHz 18-SOIC | |
| Timer Control IC 5MHz 14-DIP | |
| Timer Control IC 5MHz 14-SOIC | |
| Timer Control IC 8-TMSOP | |
| Timer IC 7.808kHz ~ 8.576kHz SOT-23-5 | |
| Timer IC 7.808kHz ~ 8.576kHz TO-94-4 | |
| VCO (Dual) IC 15MHz ~ 25MHz 16-CDIP | |
| VCO (Dual) IC 15MHz ~ 25MHz 16-CFP | |
| VCO (Dual) IC 15MHz ~ 25MHz 20-LCCC (8.89x8.89) | |
| VCO (Dual) IC 1Hz ~ 60MHz 16-PDIP | |
| VCO (Dual) IC 1Hz ~ 60MHz 16-SOIC | |
| VCO (Dual) IC 1Hz ~ 85MHz 16-CDIP | |
| VCO (Dual) IC 20MHz 16-PDIP | |
| VCO (Dual) IC 20MHz 16-SO | |
| VCO (Dual) IC 20MHz 16-SOIC | |
| VCO IC 1.1GHz 8-DFN (2x2) | |
| VCO IC 1.1GHz 8-SOIC | |
| VCO IC 1.1GHz 8-TSSOP | |
| VCO IC 1.1GHz SOEIAJ-14 | |
| VCO IC 10MHz ~ 1GHz 8-QFM (7x5) | |
| VCO IC 15MHz ~ 25MHz 14-CDIP | |
| VCO IC 15MHz ~ 25MHz 20-LCCC (8.89x8.89) | |
| VCO IC 20MHz 14-PDIP | |
| VCO IC 20MHz 14-SO | |
| VCO IC 20MHz 14-SOIC | |
| VCO IC 25MHz 14-SO | |
| VCO IC 25MHz 16-SO | |
| VCXO IC 122.88MHz 6-CLCC (7x5) | |
| VCXO IC 125MHz 6-CLCC (7x5) | |
| VCXO IC 148.5MHz 6-CLCC (7x5) | |
| VCXO IC 155.52MHz 6-CLCC (7x5) | |
| VCXO IC 156.25MHz 6-CLCC (7x5) | |
| VCXO IC 160MHz 6-CLCC (7x5) | |
| VCXO IC 19.44MHz ~ 40MHz 8-SOIC | |
| VCXO IC 200MHz 6-CLCC (7x5) | |
| VCXO IC 212MHz 6-CLCC (7x5) | |
| VCXO IC 27MHz 8-SOIC | |
| VCXO IC 622.08MHz 6-CLCC (7x5) | |
| VCXO IC 644.53MHz 6-CLCC (7x5) | |
| VCXO IC 693.48MHz 6-CLCC (7x5) | |
| VCXO IC 707.35MHz 6-CLCC (7x5) | |
| VCXO IC 74.25MHz 6-CLCC (7x5) | |
| Watchdog Circuit IC 8-TMSOP | |
| Watchdog Circuit IC HSNT-8-A |
| << Prev | Next >> |