onsemi Programmable Timers and Oscillators NLV14541BDTR2G

Description
Programmable Timer IC 3MHz 14-TSSOP
Datasheet
Description
Programmable Timer IC 3MHz 14-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - NLV14541BDTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NLV14541BDTR2G
Programmable Timers and Oscillators NLV14541BDTR2G
Programmable Timer IC 3MHz 14-TSSOP

Programmable Timer IC 3MHz 14-TSSOP

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - NLV14541BDTR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
NLV14541BDTR2G
Clock/Timing - Programmable Timers and Oscillators NLV14541BDTR2G
IC OSC PROG TIMER 3MHZ 14TSSOP

IC OSC PROG TIMER 3MHZ 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number NLV14541BDTR2G NLV14541BDTR2G
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
4 Pin Oscillator S5 - S53305-12.288-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 12.29 MHz
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers