CYPRESS SEMICONDUCTOR CORP.
PCY28324PVC -- INTEGRATED CIRCUITS (ICS) - CLOCK-TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
Cypress Semiconductor Corp.
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators
PCY28324PVC
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators
PCY28324PVC
Supplier's Site
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
PCY28324PVC |
PCY28324PVC |
|
Product Name
|
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators |
Programmable Timers and Oscillators |
|
Features / Standards
|
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
1.5x0.8
Frequency
0.0328 MHz
Frequency Stability
100 ppm
View Details
2 suppliers
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 16000 MHz
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Features / Standards
Lead-Free
View Details
Crane Aerospace & Electronics
Frequency
3000 to 26000 MHz
Output Power
10 dBm
View Details