onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BDR2G MC14541BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022594-MC14541BDR2G Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022594-MC14541BDR2G Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BDR2G - 022594-MC14541BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BDR2G
022594-MC14541BDR2G
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BDR2G 022594-MC14541BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022594-MC14541BDR2G Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022594-MC14541BDR2G
Packaging: Reel - TR
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 3MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 15μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - MC14541BDR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
MC14541BDR2G
Clock/Timing - Programmable Timers and Oscillators MC14541BDR2G
IC OSC PROG TIMER 3MHZ 14SOIC

IC OSC PROG TIMER 3MHZ 14SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - MC14541BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
MC14541BDR2G
Programmable Timers and Oscillators MC14541BDR2G
Programmable Timer IC 3MHz 14-SOIC

Programmable Timer IC 3MHz 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 022594-MC14541BDR2G MC14541BDR2G MC14541BDR2G
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BDR2G Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Frequency 3 MHz 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA110M000CAG - Richardson RFPD
Specs
Frequency 110 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI212T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 212 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers