LSI Computer Systems, Inc. Programmable Timers and Oscillators LS7212N-S

Description
Timer Control IC 13MHz 18-SOIC
Datasheet
Description
Timer Control IC 13MHz 18-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - LS7212N-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LS7212N-S
Programmable Timers and Oscillators LS7212N-S
Timer Control IC 13MHz 18-SOIC

Timer Control IC 13MHz 18-SOIC

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LS7212N-S - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LS7212N-S
Clock/Timing - Programmable Timers and Oscillators LS7212N-S
PROGRAMMABLE DIGITAL DELAY TIMER

PROGRAMMABLE DIGITAL DELAY TIMER

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number LS7212N-S LS7212N-S
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Timer Control
Package / Form Factor Surface Mount; 18-SOIC (0.295\", 7.50mm Width) Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510BAA24M0000CAG - Richardson RFPD
Specs
Frequency 24 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz Oscillators - SiT1533AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details