onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BDG MC14541BDG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074473-MC14541BDG Packaging: Tube/Rail Type: Programmable Timer Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074473-MC14541BDG Packaging: Tube/Rail Type: Programmable Timer Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BDG - 074473-MC14541BDG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BDG
074473-MC14541BDG
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BDG 074473-MC14541BDG
Manufacturer: ON Semiconductor Win Source Part Number: 074473-MC14541BDG Packaging: Tube/Rail Type: Programmable Timer Mounting: Surface Mount Frequency: 3MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA

Manufacturer: ON Semiconductor
Win Source Part Number: 074473-MC14541BDG
Packaging: Tube/Rail
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 3MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 15μA

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - MC14541BDG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
MC14541BDG
Clock/Timing - Programmable Timers and Oscillators MC14541BDG
IC OSC PROG TIMER 3MHZ 14SOIC

IC OSC PROG TIMER 3MHZ 14SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - MC14541BDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
MC14541BDG
Programmable Timers and Oscillators MC14541BDG
Programmable Timer IC 3MHz 14-SOIC

Programmable Timer IC 3MHz 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 074473-MC14541BDG MC14541BDG MC14541BDG
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14541BDG Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Frequency 3 MHz 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0080.180000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0802 MHz
Frequency Stability 50 ppm
View Details
Programmable Oscillators - 296-48149-6-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 8-SMD Module
Features / Standards Lead-Free; Programmable
View Details
3 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73303T-100.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 30 ppm
View Details