Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 060165-NE555DX
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development
555 Type, Timer/Oscillator (Single) IC 8-SOIC
IC OSC SINGLE TIMER 8-SOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 060165-NE555DX | NE555DX | NE555DX |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555DX | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | 555 Type, Timer/Oscillator (Single) | 555 Type, Timer/Oscillator (Single) |