onsemi Programmable Timers and Oscillators MC14541BFELG

Description
Programmable Timer IC 3MHz SOEIAJ-14
Datasheet
Description
Programmable Timer IC 3MHz SOEIAJ-14
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - MC14541BFELG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
MC14541BFELG
Programmable Timers and Oscillators MC14541BFELG
Programmable Timer IC 3MHz SOEIAJ-14

Programmable Timer IC 3MHz SOEIAJ-14

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - MC14541BFELG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
MC14541BFELG
Clock/Timing - Programmable Timers and Oscillators MC14541BFELG
IC OSC PROG TIMER 3MHZ 14SOEIAJ

IC OSC PROG TIMER 3MHZ 14SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number MC14541BFELG MC14541BFELG
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width) Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675263 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA90M0000AAGR - Richardson RFPD
Specs
Frequency 90 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522-12.800-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers