DIODES INCORPORATED
PT7V40283-A2-2GDE -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
DIODES Incorporated
Clock/Timing - Programmable Timers and Oscillators
PT7V40283-A2-2GDE
Description
IC OSC CLOCK VCXO
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC OSC CLOCK VCXO
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
PT7V40283-A2-2GDE |
PT7V40283-A2-2GDE |
|
Product Name
|
Clock/Timing - Programmable Timers and Oscillators |
Programmable Timers and Oscillators |
|
Features / Standards
|
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
9 pF
View Details
2 suppliers
Interquip Electronics Co., Ltd.
Oscillator Type
XO
Features / Standards
RoHS; Lead-Free
Frequency
24 MHz
View Details
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 44000 MHz
View Details