DIODES INCORPORATED
PT7V40283-A1-5GWF -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
DIODES Incorporated
Clock/Timing - Programmable Timers and Oscillators
PT7V40283-A1-5GWF
Description
IC OSC CLOCK VCXO
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC OSC CLOCK VCXO
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
PT7V40283-A1-5GWF |
PT7V40283-A1-5GWF |
|
Product Name
|
Clock/Timing - Programmable Timers and Oscillators |
Programmable Timers and Oscillators |
|
Features / Standards
|
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Features / Standards
Lead-Free
View Details
Frequency
40 MHz
Frequency Stability
20 ppm
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Package / Form Factor
2.0x1.2
Frequency
5.12E-4 MHz
Frequency Stability
100 ppm
View Details