ONSEMI
MC100EL1648M -- PROGRAMMABLE TIMERS AND OSCILLATORS
onsemi
Programmable Timers and Oscillators
MC100EL1648M
Description
VCO IC 1.1GHz SOEIAJ-14
-
Quarktwin Technology Ltd.
Datasheet
Description
VCO IC 1.1GHz SOEIAJ-14
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
MC100EL1648M |
|
Product Name
|
Programmable Timers and Oscillators |
|
Oscillator Type
|
VCO; VCO
|
|
Package / Form Factor
|
Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
|
|
Features / Standards
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
2 suppliers
Oscillator Type
VCO
Package / Form Factor
Surface Mount
Operating Temperature
-55 to 85 C (-67 to 185 F)
View Details
Package / Form Factor
Through Hole
Frequency
2 MHz
Operating Temperature
-20 to 85 C (-4 to 185 F)
View Details
Oscillator Type
Clock
Package / Form Factor
Pdip
Features / Standards
RoHS
View Details