onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NLV14541BDR2G NLV14541BDR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929262-NLV14541BDR2G Series: Automotive, AEC-Q100, LinCMOS™ Operating Temperature Range: -55°C ~ 125°C Features: Programmable Timer IC 3MHz 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NLV14541 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NLV14541BDR2GOSCT, NLV14541BDR2GOSTR, NLV14541BDR2G-ND, NLV14541BDR2GOSDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929262-NLV14541BDR2G Series: Automotive, AEC-Q100, LinCMOS™ Operating Temperature Range: -55°C ~ 125°C Features: Programmable Timer IC 3MHz 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NLV14541 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NLV14541BDR2GOSCT, NLV14541BDR2GOSTR, NLV14541BDR2G-ND, NLV14541BDR2GOSDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NLV14541BDR2G - 929262-NLV14541BDR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NLV14541BDR2G
929262-NLV14541BDR2G
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NLV14541BDR2G 929262-NLV14541BDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 929262-NLV14541BDR2G Series: Automotive, AEC-Q100, LinCMOS™ Operating Temperature Range: -55°C ~ 125°C Features: Programmable Timer IC 3MHz 14-SOIC Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NLV14541 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NLV14541BDR2GOSCT, NLV14541BDR2GOSTR, NLV14541BDR2G-ND, NLV14541BDR2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 929262-NLV14541BDR2G
Series: Automotive, AEC-Q100, LinCMOS™
Operating Temperature Range: -55°C ~ 125°C
Features: Programmable Timer IC 3MHz 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NLV14541
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NLV14541BDR2GOSCT, NLV14541BDR2GOSTR, NLV14541BDR2G-ND, NLV14541BDR2GOSDKR

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - NLV14541BDR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
NLV14541BDR2G
Clock/Timing - Programmable Timers and Oscillators NLV14541BDR2G
IC OSC PROG TIMER 3MHZ 14SOIC

IC OSC PROG TIMER 3MHZ 14SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - NLV14541BDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NLV14541BDR2G
Programmable Timers and Oscillators NLV14541BDR2G
Programmable Timer IC 3MHz 14-SOIC

Programmable Timer IC 3MHz 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 929262-NLV14541BDR2G NLV14541BDR2G NLV14541BDR2G
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NLV14541BDR2G Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; 14-SOIC Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Frequency 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960479P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA125M000AAG - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-8-33B-CHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers