ONSEMI
MC100EL1648DTR2 -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
onsemi
Clock/Timing - Programmable Timers and Oscillators
MC100EL1648DTR2
Description
IC OSC VCO 1.1GHZ 8TSSOP
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC OSC VCO 1.1GHZ 8TSSOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
MC100EL1648DTR2 |
MC100EL1648DTR2 |
|
Product Name
|
Clock/Timing - Programmable Timers and Oscillators |
Programmable Timers and Oscillators |
|
Package / Form Factor
|
Surface Mount; Surface Mount
|
Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
|
|
Frequency
|
1100 MHz
|
1100 MHz
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount
Features / Standards
RoHS; Lead-Free
View Details
2 suppliers
Package / Form Factor
Surface Mount; Surface Mount
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
2 suppliers
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-UFBGA, CSPBGA
Features / Standards
Lead-Free
View Details