onsemi Programmable Timers and Oscillators NBXSBA051LNHTAG

Description
Oscillator, Crystal IC 533.33MHz 6-CLCC (7x5)
Datasheet
Description
Oscillator, Crystal IC 533.33MHz 6-CLCC (7x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - NBXSBA051LNHTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NBXSBA051LNHTAG
Programmable Timers and Oscillators NBXSBA051LNHTAG
Oscillator, Crystal IC 533.33MHz 6-CLCC (7x5)

Oscillator, Crystal IC 533.33MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - NBXSBA051LNHTAG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
NBXSBA051LNHTAG
Clock/Timing - Programmable Timers and Oscillators NBXSBA051LNHTAG
IC OSC XTAL 533.33MHZ 6CLCC

IC OSC XTAL 533.33MHZ 6CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number NBXSBA051LNHTAG NBXSBA051LNHTAG
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA200M000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Programmable Timers and Oscillators - CY2X013LXI062T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers