The MIC1557YD5-TR is a CMOS RC timer/oscillator designed for astable operation, providing precise time delay and frequency generation. It operates within a supply voltage range of +2.7V to +18V and is suitable for applications requiring low power consumption, with a typical shutdown current of less than 1 OºA. The device can generate timing intervals from microseconds to hours and produces a 50% duty cycle square wave using just one resistor and one capacitor. It features low output on-resistance of less than 15Ω and ensures no output cross-conduction current spikes. The MIC1557YD5-TR is housed in a compact 5-lead TSOT-23 package and is rated for an ambient temperature range of -40°C to +85°C, making it suitable for various precision timing applications.
IC OSC SINGLE TIMER 5MHZ
555 Type, Timer/Oscillator (Single) IC 5MHz TSOT-23-5
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | MIC1557YD5-TR | MIC1557YD5-TR |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; SOT-23-5 Thin, TSOT-23-5 |
| Frequency | 5 MHz | 5 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |