onsemi Programmable Timers and Oscillators NBVSBA011LN1TAG

Description
VCXO IC 122.88MHz 6-CLCC (7x5)
Datasheet
Description
VCXO IC 122.88MHz 6-CLCC (7x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - NBVSBA011LN1TAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NBVSBA011LN1TAG
Programmable Timers and Oscillators NBVSBA011LN1TAG
VCXO IC 122.88MHz 6-CLCC (7x5)

VCXO IC 122.88MHz 6-CLCC (7x5)

Buy Now
Clock/Timing - Programmable Timers and Oscillators - NBVSBA011LN1TAG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
NBVSBA011LN1TAG
Clock/Timing - Programmable Timers and Oscillators NBVSBA011LN1TAG
IC OSC VCXO 122.88MHZ 6CLCC

IC OSC VCXO 122.88MHZ 6CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number NBVSBA011LN1TAG NBVSBA011LN1TAG
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4541BEX - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 6 to 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Oscillator Crystal - 510ACB180M000CAG - Richardson RFPD
Specs
Frequency 180 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-04.096 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0041 MHz
Frequency Stability 75 ppm
View Details