onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDBB017LN1TAG NBXDBB017LN1TAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229552-NBXDBB017LN1 TAG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229552-NBXDBB017LN1 TAG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDBB017LN1TAG - 1229552-NBXDBB017LN1TAG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDBB017LN1TAG
1229552-NBXDBB017LN1TAG
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDBB017LN1TAG 1229552-NBXDBB017LN1TAG
Manufacturer: ON Semiconductor Win Source Part Number: 1229552-NBXDBB017LN1 TAG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229552-NBXDBB017LN1TAG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Programmable Timers and Oscillators - NBXDBB017LN1TAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NBXDBB017LN1TAG
Programmable Timers and Oscillators NBXDBB017LN1TAG
Oscillator, Crystal IC 156.25MHz, 312.5MHz 6-CLCC (7x5)

Oscillator, Crystal IC 156.25MHz, 312.5MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - NBXDBB017LN1TAG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
NBXDBB017LN1TAG
Clock/Timing - Programmable Timers and Oscillators NBXDBB017LN1TAG
IC OSC XTAL DUAL FREQ 6-CLCC

IC OSC XTAL DUAL FREQ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1229552-NBXDBB017LN1TAG NBXDBB017LN1TAG NBXDBB017LN1TAG
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXDBB017LN1TAG Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details