onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14536BDWR2G MC14536BDWR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022592-MC14536BDWR2G Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Frequency: 2MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022592-MC14536BDWR2G Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Frequency: 2MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14536BDWR2G - 022592-MC14536BDWR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14536BDWR2G
022592-MC14536BDWR2G
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14536BDWR2G 022592-MC14536BDWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022592-MC14536BDWR2G Packaging: Reel - TR Type: Programmable Timer Mounting: Surface Mount Frequency: 2MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 15μA

Manufacturer: ON Semiconductor
Win Source Part Number: 022592-MC14536BDWR2G
Packaging: Reel - TR
Type: Programmable Timer
Mounting: Surface Mount
Frequency: 2MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 15μA

Buy Now Datasheet
Programmable Timers and Oscillators - MC14536BDWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
MC14536BDWR2G
Programmable Timers and Oscillators MC14536BDWR2G
Programmable Timer IC 2MHz 16-SOIC

Programmable Timer IC 2MHz 16-SOIC

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - MC14536BDWR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
MC14536BDWR2G
Clock/Timing - Programmable Timers and Oscillators MC14536BDWR2G
IC OSC PROG TIMER 2MHZ 16SOIC

IC OSC PROG TIMER 2MHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 022592-MC14536BDWR2G MC14536BDWR2G MC14536BDWR2G
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC14536BDWR2G Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor Surface Mount; 16-SOIC Surface Mount; 16-SOIC (0.295\", 7.50mm Width) Surface Mount; Surface Mount
Frequency 2 MHz 2 MHz 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA133M333BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details