ONSEMI
MC100EL1648DT -- PROGRAMMABLE TIMERS AND OSCILLATORS
onsemi
Programmable Timers and Oscillators
MC100EL1648DT
Description
VCO IC 1.1GHz 8-TSSOP
-
Quarktwin Technology Ltd.
-
Quarktwin Technology Ltd.
Datasheet
Description
VCO IC 1.1GHz 8-TSSOP
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
MC100EL1648DT |
|
Product Name
|
Programmable Timers and Oscillators |
|
Oscillator Type
|
VCO; VCO
|
Unlock Full Specs
to access all available technical data
Similar Products
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
125 MHz
Frequency Stability
50 ppm
View Details
Oscillator Type
XO; XO
Package / Form Factor
DIP-14
Features / Standards
RoHS
View Details
Package / Form Factor
2.0x1.2
Frequency
0.0328 MHz
Frequency Stability
100 ppm
View Details