Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators N82C54

Description
Win Source Part Number: 1383002-N82C54 Category: Integrated Circuits (ICs)>Clock/Timing>P rogrammable Timers and Oscillators Type: Programmable Timer Package: Bulk Standard Package: 3 pcs Frequency: 8MHz Current - Supply: 20 mA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-CDIP (0.600", 15.24mm) Supplier Device Package: 24-CDIP Temperature Range - Operating: -55°C ~ 125°C (TC) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Advanced Micro Devices RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1383002-N82C54 Category: Integrated Circuits (ICs)>Clock/Timing>P rogrammable Timers and Oscillators Type: Programmable Timer Package: Bulk Standard Package: 3 pcs Frequency: 8MHz Current - Supply: 20 mA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-CDIP (0.600", 15.24mm) Supplier Device Package: 24-CDIP Temperature Range - Operating: -55°C ~ 125°C (TC) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Advanced Micro Devices RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1383002-N82C54 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1383002-N82C54
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1383002-N82C54
Win Source Part Number: 1383002-N82C54 Category: Integrated Circuits (ICs)>Clock/Timing>P rogrammable Timers and Oscillators Type: Programmable Timer Package: Bulk Standard Package: 3 pcs Frequency: 8MHz Current - Supply: 20 mA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-CDIP (0.600", 15.24mm) Supplier Device Package: 24-CDIP Temperature Range - Operating: -55°C ~ 125°C (TC) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Advanced Micro Devices RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1383002-N82C54
Category: Integrated Circuits (ICs)>Clock/Timing>Programmable Timers and Oscillators
Type: Programmable Timer
Package: Bulk
Standard Package: 3 pcs
Frequency: 8MHz
Current - Supply: 20 mA
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-CDIP (0.600", 15.24mm)
Supplier Device Package: 24-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TC)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Advanced Micro Devices
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Programmable Timers and Oscillators - N82C54 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
N82C54
Programmable Timers and Oscillators N82C54
Programmable Timer IC 8MHz 24-CDIP

Programmable Timer IC 8MHz 24-CDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 1383002-N82C54 N82C54
Product Name Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor 24-CDIP (0.600", 15.24mm) 24-CDIP (0.600\", 15.24mm)
Frequency 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S5 - S53305T-125.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 500DXAE66M6666ACFR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details