STMicroelectronics Programmable Timers and Oscillators SA555N

Description
555 Type, Timer/Oscillator (Single) IC 500kHz 8-DIP
Datasheet
Description
555 Type, Timer/Oscillator (Single) IC 500kHz 8-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - SA555N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
SA555N
Programmable Timers and Oscillators SA555N
555 Type, Timer/Oscillator (Single) IC 500kHz 8-DIP

555 Type, Timer/Oscillator (Single) IC 500kHz 8-DIP

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - SA555N - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
SA555N
Clock/Timing - Programmable Timers and Oscillators SA555N
IC OSC SINGLE TIMER 500KHZ 8-DIP

IC OSC SINGLE TIMER 500KHZ 8-DIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number SA555N SA555N
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm) Through Hole
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA74M2500AAGR - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Programmable Timers and Oscillators - CY2XF23LXC001T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers