DIODES INCORPORATED
PT7V40283-A1-2WF -- PROGRAMMABLE TIMERS AND OSCILLATORS
DIODES Incorporated
Programmable Timers and Oscillators
PT7V40283-A1-2WF
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
PT7V40283-A1-2WF |
PT7V40283-A1-2WF |
|
Product Name
|
Programmable Timers and Oscillators |
Clock/Timing - Programmable Timers and Oscillators |
|
Features / Standards
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
9 pF
View Details
3 suppliers
Package / Form Factor
Surface Mount; Surface Mount
Frequency
2.1 MHz
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
25 ppm
View Details
2 suppliers
Package / Form Factor
2.0x1.2
Frequency
0.0164 MHz
Frequency Stability
75 ppm
View Details