CYPRESS SEMICONDUCTOR CORP.
PCY28324PVCT -- PROGRAMMABLE TIMERS AND OSCILLATORS
Cypress Semiconductor Corp.
Programmable Timers and Oscillators
PCY28324PVCT
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators
PCY28324PVCT
Supplier's Site
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
PCY28324PVCT |
PCY28324PVCT |
|
Product Name
|
Programmable Timers and Oscillators |
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators |
|
Features / Standards
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
1.5x0.8
Frequency
0.3202 MHz
Frequency Stability
50 ppm
View Details
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 44000 MHz
View Details
Oscillator Type
OCXO
Package / Form Factor
Through Hole; 14-DIP Module, 4 Leads
Operating Temperature
0 to 60 C (32 to 140 F)
View Details
Crane Aerospace & Electronics
Frequency
750 to 2900 MHz
Output Power
8 dBm
View Details