DIODES Incorporated Clock/Timing - Programmable Timers and Oscillators NE555S-13

Description
IC OSC SINGLE TIMER 500KHZ 8SO
Description
IC OSC SINGLE TIMER 500KHZ 8SO
Datasheet
Datasheet Summary
Powered by GS/AI

The NE555S-13 is a precision timing circuit capable of operating in both monostable and astable modes. In monostable mode, it generates accurate time delays controlled by an external resistor and capacitor, while in astable mode, it allows independent control of frequency and duty cycle using two resistors and one capacitor. The device features adjustable threshold and trigger levels, which can be modified via a control-voltage terminal. It can source or sink up to 200mA of current and operates with supply voltages ranging from 5V to 15V, making it compatible with TTL logic levels at 5V. The NE555S-13 is fully RoHS compliant, lead-free, and designed to meet automotive application standards, including AEC-Q100/101/200 qualifications. The device is packaged in a SO-8 format and is suitable for a wide range of timing applications, from microseconds to hours.

Datasheet Summary
Powered by GS/AI

The NE555S-13 is a precision timing circuit capable of operating in both monostable and astable modes. In monostable mode, it generates accurate time delays controlled by an external resistor and capacitor, while in astable mode, it allows independent control of frequency and duty cycle using two resistors and one capacitor. The device features adjustable threshold and trigger levels, which can be modified via a control-voltage terminal. It can source or sink up to 200mA of current and operates with supply voltages ranging from 5V to 15V, making it compatible with TTL logic levels at 5V. The NE555S-13 is fully RoHS compliant, lead-free, and designed to meet automotive application standards, including AEC-Q100/101/200 qualifications. The device is packaged in a SO-8 format and is suitable for a wide range of timing applications, from microseconds to hours.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - NE555S-13 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
NE555S-13
Clock/Timing - Programmable Timers and Oscillators NE555S-13
IC OSC SINGLE TIMER 500KHZ 8SO

IC OSC SINGLE TIMER 500KHZ 8SO

Supplier's Site Datasheet
Programmable Timers and Oscillators - NE555S-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NE555S-13
Programmable Timers and Oscillators NE555S-13
555 Type, Timer/Oscillator (Single) IC 500kHz 8-SO

555 Type, Timer/Oscillator (Single) IC 500kHz 8-SO

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number NE555S-13 NE555S-13
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Frequency 0.5000 MHz 0.5000 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BBA100M000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - 2195-OCXOSV-CV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2XF24LXI702T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details