Quarktwin Technology Ltd. Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| 555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-PDIP | |
| 555 Type, Timer/Oscillator (Dual) IC 2.1MHz 14-SOIC | |
| 555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-DIP | |
| 555 Type, Timer/Oscillator (Dual) IC 2.7MHz 14-SO | |
| 555 Type, Timer/Oscillator (Dual) IC 2.8MHz 14-PDIP | |
| 555 Type, Timer/Oscillator (Dual) IC 2.8MHz 14-SOIC | |
| 555 Type, Timer/Oscillator (Single) IC 1.2MHz ~ 2.1MHz 8-SOIC | |
| 555 Type, Timer/Oscillator (Single) IC 1.8MHz 8-PDIP | |
| 555 Type, Timer/Oscillator (Single) IC 1.8MHz 8-SOIC | |
| 555 Type, Timer/Oscillator (Single) IC 2.1MHz 14-TSSOP | |
| 555 Type, Timer/Oscillator (Single) IC 2.1MHz 20-LCCC (8.89x8.89) | |
| 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-CDIP | |
| 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-PDIP | |
| 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SO | |
| 555 Type, Timer/Oscillator (Single) IC 2.1MHz 8-SOIC | |
| 555 Type, Timer/Oscillator (Single) IC 2.1MHz | |
| 555 Type, Timer/Oscillator (Single) IC 2.7MHz 8-DIP | |
| 555 Type, Timer/Oscillator (Single) IC 2.7MHz 8-SOIC | |
| 555 Type, Timer/Oscillator (Single) IC 330kHz 8-PDIP | |
| 555 Type, Timer/Oscillator (Single) IC 330kHz 8-SO | |
| Clock Oscillator IC 16-DIP | |
| Counter/Timer Circuit (CTC) IC 10MHz 28-PDIP | |
| Counter/Timer Circuit (CTC) IC 10MHz 44-LQFP (10x10) | |
| Counter/Timer Circuit (CTC) IC 10MHz 44-PLCC | |
| Counter/Timer Circuit (CTC) IC 6MHz 28-PDIP | |
| Counter/Timer Circuit (CTC) IC 6MHz 40-PDIP | |
| Counter/Timer Circuit (CTC) IC 6MHz 44-LQFP (10x10) | |
| Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC (16.51x16.51) | |
| Counter/Timer Circuit (CTC) IC 6MHz 44-PLCC | |
| Counter/Timer Circuit (CTC) IC 6MHz | |
| Counter/Timer Circuit (CTC) IC 8MHz 28-PDIP | |
| Counter/Timer Circuit (CTC) IC 8MHz 44-LQFP (10x10) | |
| Counter/Timer Circuit (CTC) IC 8MHz 44-PLCC | |
| Counter/Timer Circuit (CTC) IC 8MHz | |
| IC 100kHz 8-PDIP | |
| IC | |
| Oscillator, Silicon IC 10kHz ~ 300kHz 10-TDFN (3x3) | |
| Oscillator, Silicon IC 5.2kHz ~ 290kHz 8-TDFN (2x2) | |
| Oscillator, Silicon IC 5.2kHz ~ 90kHz 8-TDFN (2x2) | |
| Oscillator, Silicon IC 9kHz ~ 300kHz 8-TDFN (3x3) | |
| Oscillator, Silicon IC Up to 300kHz 10-TDFN (3x3) | |
| Oscillator, Silicon IC Up to 586Hz 10-TDFN (3x3) | |
| Programmable Timer IC 10-VSSOP | |
| Programmable Timer IC SOT-23-THIN | |
| Timer Control IC Adjustable/Selectabl e 8-DIP | |
| Timer Control IC Adjustable/Selectabl e 8-SO | |
| VCO (Dual) IC 0.01Hz ~ 1MHz 8-PDIP | |
| Watchdog Circuit IC 10-VSON (3x3) | |
| Watchdog Circuit IC 8-SON (3x3) | |
| Watchdog Circuit IC 8-VSON (3x3) |
| << Prev |