onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455DR2G MC1455DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022598-MC1455DR2G Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022598-MC1455DR2G Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455DR2G - 022598-MC1455DR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455DR2G
022598-MC1455DR2G
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455DR2G 022598-MC1455DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022598-MC1455DR2G Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 022598-MC1455DR2G
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Programmable Timers and Oscillators - MC1455DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
MC1455DR2G
Programmable Timers and Oscillators MC1455DR2G
555 Type, Timer/Oscillator (Single) IC 8-SOIC

555 Type, Timer/Oscillator (Single) IC 8-SOIC

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - MC1455DR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
MC1455DR2G
Clock/Timing - Programmable Timers and Oscillators MC1455DR2G
IC OSC SINGLE TIMER 8-SOIC

IC OSC SINGLE TIMER 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 022598-MC1455DR2G MC1455DR2G MC1455DR2G
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MC1455DR2G Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7217AIJI - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details