Advanced Micro Devices, Inc. Programmable Timers and Oscillators N82C54-12

Description
Programmable Timer IC 12.5MHz 24-CDIP
Datasheet
Description
Programmable Timer IC 12.5MHz 24-CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - N82C54-12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
N82C54-12
Programmable Timers and Oscillators N82C54-12
Programmable Timer IC 12.5MHz 24-CDIP

Programmable Timer IC 12.5MHz 24-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - N82C54-12 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators
N82C54-12
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators N82C54-12
PROGRAMMABLE INTERVAL TIMER

PROGRAMMABLE INTERVAL TIMER

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators
Product Number N82C54-12 N82C54-12
Product Name Programmable Timers and Oscillators Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer Programmable Timer
Package / Form Factor 24-CDIP (0.600\", 15.24mm)
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BAA100M000BAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXIT - CY29430FLQXIT - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details