DIODES INCORPORATED
PI6CX100-27WE -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
DIODES Incorporated
Clock/Timing - Programmable Timers and Oscillators
PI6CX100-27WE
Description
IC OSC VCXO 27MHZ 8-SOIC
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC OSC VCXO 27MHZ 8-SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
PI6CX100-27WE |
PI6CX100-27WE |
|
Product Name
|
Clock/Timing - Programmable Timers and Oscillators |
Programmable Timers and Oscillators |
|
Package / Form Factor
|
Surface Mount; Surface Mount
|
Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
|
|
Frequency
|
27 MHz
|
27 MHz
|
|
Operating Temperature
|
-20 to 70 C (-4 to 158 F)
|
-20 to 70 C (-4 to 158 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
16 MHz
View Details
4 suppliers
Oscillator Type
VCO
Package / Form Factor
Surface Mount
Features / Standards
RoHS
View Details
Package / Form Factor
Through Hole
Frequency
10 MHz
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Oscillator Type
Xo
Package / Form Factor
Dip14
Features / Standards
RoHS
View Details