The NBXMBB024LNHTAG is a 622.08 MHz LVPECL clock oscillator designed for 2.5 V ±5% or 3.3 V ±10% applications. It features ultra-low jitter of 0.5 ps (12 kHz to 20 MHz) and low phase noise, making it suitable for high-performance clock generation. The device utilizes a high Q fundamental crystal and a Phase Lock Loop (PLL) multiplier to achieve its output frequency. It offers a total frequency stability of ±20 PPM within a commercial temperature range of -40°C to +85°C. The oscillator is packaged in a hermetically sealed 6-pin CLCC (7x5 mm) format and is RoHS compliant. It is intended for applications in SONET line cards, networking, and optical systems. The product is available in tape and reel packaging, with options for quantities of 100 or 1000 units.
IC OSC XTAL 622.08MHZ 6CLCC
Oscillator, Crystal IC 622.08MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | NBXMBB024LNHTAG | NBXMBB024LNHTAG |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 622 MHz | 622 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |