onsemi VCO Oscillators MC100EL1648DG

Description
onsemi MC100EL1648DG Oscillator
Request a Quote Datasheet
Description
onsemi MC100EL1648DG Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCO Oscillators - 1630465 - RS Components, Ltd.
Corby, Northants, United Kingdom
VCO Oscillators
1630465
VCO Oscillators 1630465
onsemi MC100EL1648DG Oscillator

onsemi MC100EL1648DG Oscillator

Supplier's Site
VCO Oscillators - 8062567 - RS Components, Ltd.
Corby, Northants, United Kingdom
VCO Oscillators
8062567
VCO Oscillators 8062567
onsemi MC100EL1648DG Oscillator

onsemi MC100EL1648DG Oscillator

Supplier's Site
VCO Oscillators - 8062567P - RS Components, Ltd.
Corby, Northants, United Kingdom
VCO Oscillators
8062567P
VCO Oscillators 8062567P
onsemi MC100EL1648DG Oscillator

onsemi MC100EL1648DG Oscillator

Supplier's Site
Programmable Timers and Oscillators - MC100EL1648DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
MC100EL1648DG
Programmable Timers and Oscillators MC100EL1648DG
VCO IC 1.1GHz 8-SOIC

VCO IC 1.1GHz 8-SOIC

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - MC100EL1648DG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
MC100EL1648DG
Clock/Timing - Programmable Timers and Oscillators MC100EL1648DG
IC OSC VCO 1.1GHZ 8SOIC

IC OSC VCO 1.1GHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 1630465 8062567P MC100EL1648DG MC100EL1648DG
Product Name VCO Oscillators VCO Oscillators Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Vco VCO; VCO
Package / Form Factor Soic SOIC Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Features / Standards RoHS RoHS RoHS
Output Type ECL; Ecl ECL; ECL
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Oscillators - 863-510ABA148M500AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details