onsemi Clock/Timing - Programmable Timers and Oscillators NBXDDA016LNHTAG

Description
IC OSC XTAL DUAL FREQ
Datasheet
Description
IC OSC XTAL DUAL FREQ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - NBXDDA016LNHTAG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
NBXDDA016LNHTAG
Clock/Timing - Programmable Timers and Oscillators NBXDDA016LNHTAG
IC OSC XTAL DUAL FREQ

IC OSC XTAL DUAL FREQ

Supplier's Site Datasheet
Programmable Timers and Oscillators - NBXDDA016LNHTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NBXDDA016LNHTAG
Programmable Timers and Oscillators NBXDDA016LNHTAG
Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)

Oscillator, Crystal IC 133.33MHz, 137.93MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number NBXDDA016LNHTAG NBXDDA016LNHTAG
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 133 to 138 MHz 133 to 138 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - MC14541BD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
View Details
Oscillator Crystal - 510ABA125M000CAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details