STMicroelectronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA556DT SA556DT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 111975-SA556DT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 500kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 14-SO Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Imaging, Video & Vision
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 111975-SA556DT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 500kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 14-SO Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Imaging, Video & Vision
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA556DT - 111975-SA556DT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA556DT
111975-SA556DT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA556DT 111975-SA556DT
Manufacturer: STMicroelectronics Win Source Part Number: 111975-SA556DT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Dual) Mounting: Surface Mount Frequency: 500kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 14-SO Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Imaging, Video & Vision

Manufacturer: STMicroelectronics
Win Source Part Number: 111975-SA556DT
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Surface Mount
Frequency: 500kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SO
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Imaging, Video & Vision

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - SA556DT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
SA556DT
Clock/Timing - Programmable Timers and Oscillators SA556DT
IC OSC TIMER DUAL 500KHZ 14SOIC

IC OSC TIMER DUAL 500KHZ 14SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - SA556DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
SA556DT
Programmable Timers and Oscillators SA556DT
555 Type, Timer/Oscillator (Dual) IC 500kHz 14-SO

555 Type, Timer/Oscillator (Dual) IC 500kHz 14-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 111975-SA556DT SA556DT SA556DT
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SA556DT Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Dual) 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SO Surface Mount; Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Frequency 0.5000 MHz 0.5000 MHz 0.5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CS82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
VCO / SURF MOUNT / RoHS ESD-P - ROS-4303-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 Pin Oscillator S2 - S23305T-4.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 4 MHz
Frequency Stability 50 ppm
View Details