DIODES INCORPORATED
PT7V4027WEX -- PROGRAMMABLE TIMERS AND OSCILLATORS
DIODES Incorporated
Programmable Timers and Oscillators
PT7V4027WEX
Description
VCXO IC 27MHz 8-SOIC
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
VCXO IC 27MHz 8-SOIC
Datasheet
Suppliers
Clock/Timing - Programmable Timers and Oscillators
PT7V4027WEX
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
PT7V4027WEX |
PT7V4027WEX |
|
Product Name
|
Programmable Timers and Oscillators |
Clock/Timing - Programmable Timers and Oscillators |
|
Oscillator Type
|
VCXO; VCXO
|
|
|
Package / Form Factor
|
Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
|
Surface Mount; Surface Mount
|
|
Features / Standards
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
20 ppm
View Details
2 suppliers
Oscillator Type
XO
Package / Form Factor
Surface Mount; 4-SMD, No Lead
Frequency Stability
100 ppm
View Details
Crane Aerospace & Electronics
Frequency
750 to 6000 MHz
Output Power
10 dBm
View Details
Oscillator Type
Oscillator, Crystal
Package / Form Factor
Surface Mount; 6-CLCC
Features / Standards
RoHS
View Details
2 suppliers