onsemi Programmable Timers and Oscillators MC14541BDTR2

Description
Programmable Timer IC 3MHz 14-TSSOP
Datasheet
Description
Programmable Timer IC 3MHz 14-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - MC14541BDTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
MC14541BDTR2
Programmable Timers and Oscillators MC14541BDTR2
Programmable Timer IC 3MHz 14-TSSOP

Programmable Timer IC 3MHz 14-TSSOP

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - MC14541BDTR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
MC14541BDTR2
Clock/Timing - Programmable Timers and Oscillators MC14541BDTR2
IC OSC PROG TIMER 3MHZ 14TSSOP

IC OSC PROG TIMER 3MHZ 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number MC14541BDTR2 MC14541BDTR2
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA16M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2X014LXI622T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers