onsemi Programmable Timers and Oscillators NBXSBA019LNHTAG

Description
Oscillator, Crystal IC 125MHz, 250MHz 6-CLCC (7x5)
Datasheet
Description
Oscillator, Crystal IC 125MHz, 250MHz 6-CLCC (7x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - NBXSBA019LNHTAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NBXSBA019LNHTAG
Programmable Timers and Oscillators NBXSBA019LNHTAG
Oscillator, Crystal IC 125MHz, 250MHz 6-CLCC (7x5)

Oscillator, Crystal IC 125MHz, 250MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - NBXSBA019LNHTAG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
NBXSBA019LNHTAG
Clock/Timing - Programmable Timers and Oscillators NBXSBA019LNHTAG
IC OSC XTAL DUAL FREQ 6-CLCC

IC OSC XTAL DUAL FREQ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number NBXSBA019LNHTAG NBXSBA019LNHTAG
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillator Crystal - 510ACA125M000BAG - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0462.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4620 MHz
Frequency Stability 50 ppm
View Details