ONSEMI
SMA4203-TR-E-FS -- PROGRAMMABLE TIMERS AND OSCILLATORS
onsemi
Programmable Timers and Oscillators
SMA4203-TR-E-FS
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
SMA4203-TR-E-FS |
|
Product Name
|
Programmable Timers and Oscillators |
|
Features / Standards
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
1.5x0.8
Frequency
0.0328 MHz
Frequency Stability
100 ppm
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD Module
Features / Standards
Lead-Free
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency
750 to 2900 MHz
Output Power
8 dBm
View Details
Aker Technology USA Corporation
Oscillator Type
XO
Package / Form Factor
Surface Mount
Frequency
2 to 60 MHz
View Details