LSI Computer Systems, Inc. Clock/Timing - Programmable Timers and Oscillators LS7213R

Description
PROGRAMMABLE DIGITAL DELAY TIMER
Description
PROGRAMMABLE DIGITAL DELAY TIMER
Datasheet
Datasheet Summary
Powered by GS/AI

The LS7213R is a CMOS integrated circuit designed for generating programmable time delays, suitable for applications such as time delay relays in HVAC equipment and industrial controls. It features eight timing ranges and four operational modes: On-Delay (OND), Off-Delay (OFD), Dual-Delay (DLD), and One-Shot (OST). The delay is initiated by a logic transition at the Trigger input, with outputs Out1 and Out2 indicating the completion of the delay. The device includes an on-chip RC controlled oscillator, allowing for flexible timing configurations based on external resistor-capacitor pairs. The timing delay can be calculated using the formula td = s/frc, where s is the selected scale factor and frc is the oscillator frequency. The LS7213R also incorporates a Power-On-Reset (POR) feature and a reset input for aborting delays. Output capabilities include complementary outputs for driving DC loads, with Out1 designed for high current sinking and Out2 for high current sourcing or as a delay-in-progress indicator, depending on the FlashEn input state. The device operates within a supply voltage range of 3.0V to 5.5V and is rated for an operating temperature range of -20°C to +85°C.

Datasheet Summary
Powered by GS/AI

The LS7213R is a CMOS integrated circuit designed for generating programmable time delays, suitable for applications such as time delay relays in HVAC equipment and industrial controls. It features eight timing ranges and four operational modes: On-Delay (OND), Off-Delay (OFD), Dual-Delay (DLD), and One-Shot (OST). The delay is initiated by a logic transition at the Trigger input, with outputs Out1 and Out2 indicating the completion of the delay. The device includes an on-chip RC controlled oscillator, allowing for flexible timing configurations based on external resistor-capacitor pairs. The timing delay can be calculated using the formula td = s/frc, where s is the selected scale factor and frc is the oscillator frequency. The LS7213R also incorporates a Power-On-Reset (POR) feature and a reset input for aborting delays. Output capabilities include complementary outputs for driving DC loads, with Out1 designed for high current sinking and Out2 for high current sourcing or as a delay-in-progress indicator, depending on the FlashEn input state. The device operates within a supply voltage range of 3.0V to 5.5V and is rated for an operating temperature range of -20°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - LS7213R - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LS7213R
Clock/Timing - Programmable Timers and Oscillators LS7213R
PROGRAMMABLE DIGITAL DELAY TIMER

PROGRAMMABLE DIGITAL DELAY TIMER

Supplier's Site Datasheet
Programmable Timers and Oscillators - LS7213R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LS7213R
Programmable Timers and Oscillators LS7213R
Timer Control IC 5MHz 14-DIP

Timer Control IC 5MHz 14-DIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number LS7213R LS7213R
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Through Hole 14-DIP (0.300\", 7.62mm)
Frequency 5 MHz 5 MHz
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - MC14536BCP - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2 MHz
View Details
Oscillators - 863-510ACA150M250AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0213.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2130 MHz
Frequency Stability 50 ppm
View Details