Manufacturer: ON Semiconductor
Win Source Part Number: 1229556-NBXSBA017LN1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Oscillator, Crystal IC 156.25MHz, 312.5MHz 6-CLCC (7x5)
IC OSC XTAL DUAL FREQ 6-CLCC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 1229556-NBXSBA017LN1TAG | NBXSBA017LN1TAG | NBXSBA017LN1TAG |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA017LN1TAG | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | Oscillator, Crystal | ||
| Package / Form Factor | Surface Mount; 6-CLCC | Surface Mount; Surface Mount | |
| Features / Standards | RoHS |