STMicroelectronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555DT NE555DT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 116636-NE555DT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 500kHz Family Name: NE555 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): NE555DRG3; NE555DGKR; MC1455DG; MC1455DR2; Introduction Date: July 01, 1998 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 116636-NE555DT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 500kHz Family Name: NE555 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): NE555DRG3; NE555DGKR; MC1455DG; MC1455DR2; Introduction Date: July 01, 1998 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555DT - 116636-NE555DT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555DT
116636-NE555DT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555DT 116636-NE555DT
Manufacturer: STMicroelectronics Win Source Part Number: 116636-NE555DT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 500kHz Family Name: NE555 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 10mA Alternative Parts (Cross-Reference): NE555DRG3; NE555DGKR; MC1455DG; MC1455DR2; Introduction Date: July 01, 1998 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development

Manufacturer: STMicroelectronics
Win Source Part Number: 116636-NE555DT
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 500kHz
Family Name: NE555
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 10mA
Alternative Parts (Cross-Reference): NE555DRG3; NE555DGKR; MC1455DG; MC1455DR2;
Introduction Date: July 01, 1998
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Consumer Electronics, Defence, Military & Aerospace, Embedded Design & Development

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - NE555DT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
NE555DT
Clock/Timing - Programmable Timers and Oscillators NE555DT
IC OSC SINGLE TIMER 500KHZ 8SOIC

IC OSC SINGLE TIMER 500KHZ 8SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - NE555DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
NE555DT
Programmable Timers and Oscillators NE555DT
555 Type, Timer/Oscillator (Single) IC 500kHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 500kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 116636-NE555DT NE555DT NE555DT
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555DT Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SO Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Frequency 0.5000 MHz 0.5000 MHz 0.5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Programmable Oscillators - 510BAB-BAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.044857 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.50E-5 MHz
Frequency Stability 50 ppm
View Details