LSI Computer Systems, Inc. Programmable Timers and Oscillators LS8106-S

Description
Oscillator, Crystal IC 32.768kHz 8-SOIC
Datasheet
Description
Oscillator, Crystal IC 32.768kHz 8-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - LS8106-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LS8106-S
Programmable Timers and Oscillators LS8106-S
Oscillator, Crystal IC 32.768kHz 8-SOIC

Oscillator, Crystal IC 32.768kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Oscillators
Product Number LS8106-S
Product Name Programmable Timers and Oscillators
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Through Hole Oscillators - ECS-100AX-250 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - CD4536BE - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details