ONSEMI
MC100EL1648DTG -- PROGRAMMABLE TIMERS AND OSCILLATORS
onsemi
Programmable Timers and Oscillators
MC100EL1648DTG
Description
VCO IC 1.1GHz 8-TSSOP
-
Quarktwin Technology Ltd.
Datasheet
Description
VCO IC 1.1GHz 8-TSSOP
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
MC100EL1648DTG |
|
Product Name
|
Programmable Timers and Oscillators |
|
Oscillator Type
|
VCO; VCO
|
|
Package / Form Factor
|
Surface Mount; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
|
|
Features / Standards
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Crane Aerospace & Electronics
Frequency
6000 to 11500 MHz
Output Power
16 dBm
View Details
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 44000 MHz
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S3-32.768Khz
Frequency
0.0328 MHz
Frequency Stability
25 ppm
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
25 ppm
View Details
2 suppliers